Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER TRANSFORMERS
PULSE ELECTRONICS CORPORATION
LP40-60B29 -- TRANSFORMERS - POWER TRANSFORMERS
Pulse Electronics Corporation
Transformers - Power Transformers
LP40-60B29
Description
PWR XFMR SEMI-TORO 2VA TH
Description
PWR XFMR SEMI-TORO 2VA TH
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Transformers - Power Transformers
LP40-60B29
Transformers - Power Transformers
LP40-60B29
PWR XFMR SEMI-TORO 2VA TH
PWR XFMR SEMI-TORO 2VA TH
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
Power Transformers
Product Number
LP40-60B29
Product Name
Transformers - Power Transformers
Mounting
PCB/SMD
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Transformers - Power Transformers
1182M15
Specs
Transformer Type
Electronics; Power Transformer
Construction
Toroidal Core
Output Voltage
15 volts
View Details
4
suppliers
Allen-Bradley / Rockwell Automation
Control Circuit Transformer
1497A-A1-M8-1-N
Specs
Input Voltage
208 to 380 volts
Power Rating (VA)
50 VA
View Details
Triad Magnetics
Multiple Secondary Chassis Mount Power Transformers
F-198U
Specs
Mounting
Chassis
Input Voltage
115 volts
Output Voltage
15 volts
View Details
4
suppliers
Majestic Transformer Co.
Open Frame & PCB Miniature Transformers
View Details