Pulse Electronics Corporation Datasheets for Transformers

Transformers are electrical devices that are designed to transfer energy from one circuit to another by electromagnetic induction. They are used typically to increase or decrease voltage as it passes from one side of the device through the other.
Transformers: Learn more

Page: 1 2 3 4 5 6 7 8
Product Name Notes
FIS1X5 series THT Current Sense Transformer with high isolation (4,000Vac), fully encapsulated, up to 25A
FIS1XX series THT Current Sense Inductor, 2,500Vac isolation, fully encapsulated
Our line of G.fast transformers are the preferred choice of engineers seeking the most reliable, functional isolation transformers for G.fast transmission. These compact transformers deliver excellent longitudinal balance and total...
Pulse continues to lead the way with a broad range of components that enable twisted-pair copper high-speed services to homes and businesses. Pulse components are also used in cable modems...
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation...
We manufacture and supply an extensive line of high-performance xDSL transformers, including ADSL, VDSL, Vectored VDSL, VDSL Hybrid, VDSL Line, G.fast, HDSL2 and G.SHDSL transformer and chipsets. These transformers are...

<< Prev Next >>