Pulse Electronics Corporation Datasheets for Transformers

Transformers are electrical devices that are designed to transfer energy from one circuit to another by electromagnetic induction. They are used typically to increase or decrease voltage as it passes from one side of the device through the other.
Transformers: Learn more

Page: 1 2 3 4 5 6 7 8
Product Name Notes
500KHz THT Current Sense Magnetics, 1250 Vrms isolation, up to 20A
EE13 series THT Power Transformer, Reinforced Insulation and 3,000V Isolation
EE16 Series THT Vertical Transformers, up to 60W
EF12.6 series SMT Power Transformer, up to 105W
EF20 series THT Power Transformer, Reinforced Insulation and 3,000V Isolation, up to 16W
EF25 series THT Power Transformer, Reinforced Insulation and 3,000V Isolation, up to 45W
EF25 Series THT Transformer w/ Reinforced insulation and 3,000V isolation, up to 75W
EFD15 series SMT Transformer, up to 105W
EFD20 Platform series SMT Transformer, up to 95W
EFD20 Series THT Transformers, up to 120W
EFD25 Series SMT Transformer, up to 105W
EI22 series THT Power Transformer, Reinforced Insulation and 3,000V Isolation, up to 20W
EP 10 and EP 13 Platforms - SMT
EP10 series SMT Power Transformer, up to 30W
EP13 Plus series SMT Power Transformer, up to 70W
EP13 Series SMT Transformer, up to 60W
EP13Plus series SMT Power Transformer, up to 70W
EP7 series SMT Power Transformer, up to 5W
EP7+ Platforms - SMT - PA5099.XXXNL AND PA5100.XXXNL, Up to 30W
EP7Plus Platforms - SMT - PA5099.XXXNL AND PA5100.XXXNL, Up to 30W
ER7.5 Platforms - SMT - PA4470.XXXNL, Up to 1.8W
ER9.5/ER11/ER14 series SMT Transformer Series, Up To 9W
FLUXGATE Compensation Coil for use with the TI DRV421
Our high-performance telecom transformers support multiple home phone line and power line network applications. These transformers have excellent THD performance, small footprints, and are designed to exceed industry standards. Single,...
PA2xxx series SMT Gate Drive Transformer, 1500Vrms isolation
PA3655 THT Arc Fault Magnetic, up to 34A, 3,000V Isolation, UL Recognized
PA3964/PA3965 Series SMT High Isolation Transformers 5,000Vrms Isolation, up to 10W
PA4379 SMT Toroid Gate Drive Transformer, 3000Vrms isolation, 26Vusec
PA5000/PA5111/PA5112 EP13 Reinforced Insulation SMT Power Transformer, up to 24W
PA51XX series SMT EP10+ Platform - Power Inductor, up to 40W
PA51XX series SMT EP10+ Platform- Power Inductor, up to 40W
PB002X SMT Current Sense Transformer Series, Up To 15A, 7.1mm Max Height
PE-6338X series THT GDT with High Isolation (3,750Vrms) and VDE approval
PE-64x - PE-63x - PE-51x - VDE Approved - 3000Vrms isolation - THT Mounting
PE-64x - PE-63x - PE-51x - VDE Approved - 3000Vrms isolation - THT Mouting
Pulse Electronics Power BU announces the release of the new PA4470.XXXNL High Frequency Wire Wound Transformers. Designed to deliver high reliability and performance, the PA4470.XXXNL is a power transformer in...
SMT ARC Fault Sensor
SMT Toroid Series Gate Drive Transformer Series, Basic and Operational Insulation
Voltage Sense Transformer, THT, 60Hz, 1:1 turns Ratio, 3000 Vrms Reinforced Isolation

<< Prev Next >>