Pulse Electronics Corporation Datasheets for Transformers
Transformers are electrical devices that are designed to transfer energy from one circuit to another by electromagnetic induction. They are used typically to increase or decrease voltage as it passes from one side of the device through the other.
Transformers: Learn more
| Product Name | Notes |
|---|---|
| Magnetics for 1.8kW Phase Shifted Full-Bridge DC/DC Inverter - PM2223NL, PM2224NL, PM2225NL | |
| Our high-performance telecom transformers support multiple home phone line and power line network applications. These transformers have excellent THD performance, small footprints, and are designed to exceed industry standards. Single,... | |
| P820X SMT Current Sense Transformer Series, Up To 10A | |
| Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation... | |
| SMT Gate Drive Tranformer PM2210 |
| << Prev | Next >> |