Pulse Electronics Corporation Datasheets for Transformers
Transformers are electrical devices that are designed to transfer energy from one circuit to another by electromagnetic induction. They are used typically to increase or decrease voltage as it passes from one side of the device through the other.
Transformers: Learn more
| Product Name | Notes |
|---|---|
| 100KHz Simple Switcher SMT inductors, up to 5A | |
| EE16/EF20/EF25 THT Off-Line Transformers, up to 20W, 3,000V Isolation | |
| EEL12 series THT PFC Flyback Transformer, Reinforced Insulation and 3,000V Isolation, up to 23W | |
| EF20 series THT Power Transformer, Reinforced Insulation and 3,000V Isolation, up to 16W | |
| EP10 series SMT Power Transformer, up to 30W | |
| EP13 Plus series SMT Power Transformer, up to 70W | |
| EP13 Series SMT Transformer, up to 60W | |
| EP13Plus series SMT Power Transformer, up to 70W | |
| EP7 series High Isolation SMT Transformer (5,000Vrms) for RS-485/RS232 Communication Interfaces | |
| EP7 series High Isolation SMT Transformer (5,000Vrms) | |
| High Isolation (2,500vRMS) SMT Transformer FOR RS-485/RS232 Comms | |
| High Isolation (4,000Vrms) Push Pull SMT Transformer series | |
| High Isolation (4,000Vrms) Push Pull Transformer series, Basic Insulation | |
| MiniFlyback Platform - SMT - PH9585.XXXNL, Up to 3W | |
| Our high-performance telecom transformers support multiple home phone line and power line network applications. These transformers have excellent THD performance, small footprints, and are designed to exceed industry standards. Single,... | |
| P7 series High Isolation SMT Transformer (5,000Vrms) | |
| PE-67XXX series THT Current Sense Transformer with high isolation (4250Vrms) and VDE approval | |
| PE-68XXX SMT Current Sense Transformer Series, Up To 15A, 7.1mm Max Height | |
| PFX890NL SMT Transformer RS485/RS232 Industrial Comm Bus | |
| PG1427 series SMT Gate Drive Transformer, 2700Vdc isolation and 30Vusec rating | |
| PH08XX series SMT Flat Coil Planar Transformer up to 160W | |
| PH08XX series SMT Flat Coil Planar Transformer, up to 160W | |
| PH09XX series SMT Flat Coil Planar Transformer up to 300W | |
| PH09XX series SMT Flat Coil Planar Transformer, up to 300W | |
| PH9084 series 1 Watt SMT Isolation Transformer | |
| PH9085 series High Isolation (2,500vRMS) SMT Transformer FOR RS-485/RS232 Comms | |
| PH9184 series High Isolation (4,000Vrms) SMT Transformer FOR RS-485/RS232 Comms | |
| PH9278 Flat Coil Planar Transformer up to 800W | |
| PH9363, PH9496 & PH0416 High Isolation SMT Power Transformer for Broadcom ACPL-32JT & ACPL 32J IGBT | |
| PH9384 High Isolation (4,000Vrms) Push Pull SMT Transformer series | |
| PH9385 High Isolation (4,000Vrms) Push Pull Transformer series, Basic Insulation | |
| PH9400 High Isolation (5,000Vrms) SMT Transformer series, Basic and Reinforced Insulation | |
| PH9494.XXXNLT EE8 SMD Platform, Up to 30A | |
| PH9505.XXXNL EP10 SMD Platform Up to 30A | |
| Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation... | |
| SMT Current Sense Transformer PH9500.XXXNL, Up to 10A | |
| SMT Current Sense Transformer Series PA1005.XXXNL and PM2165.XXXNL, Up To 20A | |
| SMT Current Sense Transformer Series, Up To 20A, 5.5mm Max Height | |
| SMT Current Sense Transformer Series, Up To 35A, 10mm Max Height |
| << Prev | Next >> |