Ohmite Manufacturing Co. Chassis Mount Resistors 825F1K0E

Description
1 kOhms ±1% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1 kOhms ±1% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 825F1K0E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
825F1K0E-ND
Chassis Mount Resistors 825F1K0E-ND
1 kOhms ±1% 25W Wirewound Chassis Mount Resistor

1 kOhms ±1% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 825F1K0E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
825F1K0E
Chassis Mount Resistors 825F1K0E
RES CHAS MNT 1K OHM 1% 25W

RES CHAS MNT 1K OHM 1% 25W

Supplier's Site Datasheet
Wirewound Resistor, 1Kohm, 25W, 1%; Resistance Ohmite - 64K9755 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1Kohm, 25W, 1%; Resistance Ohmite
64K9755
Wirewound Resistor, 1Kohm, 25W, 1%; Resistance Ohmite 64K9755
WIREWOUND RESISTOR, 1KOHM, 25W, 1%; Resistance:1kohm; Product Range:825 Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:520V; Resistor Element Type:Wirewound; Temperature Coefficient:± 20ppm/°C; No. of Pins:2Pins RoHS Compliant: Yes

WIREWOUND RESISTOR, 1KOHM, 25W, 1%; Resistance:1kohm; Product Range:825 Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:520V; Resistor Element Type:Wirewound; Temperature Coefficient:± 20ppm/°C; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 1 Kilohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed - 70024094 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 1 Kilohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed
70024094
Resistor;Wirewound;Res 1 Kilohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed 70024094
These molded-construction metal housed axial-lead performance resistors are available in higher power ratings than standard axial-lead resistors and are better suited to withstand shock, vibration and harsh environmental conditions. Metal-Mite resistors are aluminum housed to maintain high stability during operation and to permit secure mounting to chassis surfaces. The metal housing also provides heat-sinking capabilities, allowing the units to exceed the power ratings set by Mil specifications. Meets or exceeds MIL-R-18546 specifications. Solder coated axial lead terminals. Tolerance: ±1%. Power rating based on chassis mounting area and temperature stability. Proper heat sink for wattage is: 4" × 6" × 2" × .040" aluminum chassis for 5 and 10 watt units; 5" × 7" × 2" × .040" aluminum chassis for 25 watt units; 12" × 12" × .059" aluminum panel for 50 watt units.

These molded-construction metal housed axial-lead performance resistors are available in higher power ratings than standard axial-lead resistors and are better suited to withstand shock, vibration and harsh environmental conditions. Metal-Mite resistors are aluminum housed to maintain high stability during operation and to permit secure mounting to chassis surfaces. The metal housing also provides heat-sinking capabilities, allowing the units to exceed the power ratings set by Mil specifications. Meets or exceeds MIL-R-18546 specifications. Solder coated axial lead terminals. Tolerance: ±1%. Power rating based on chassis mounting area and temperature stability. Proper heat sink for wattage is: 4" × 6" × 2" × .040" aluminum chassis for 5 and 10 watt units; 5" × 7" × 2" × .040" aluminum chassis for 25 watt units; 12" × 12" × .059" aluminum panel for 50 watt units.

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number 825F1K0E-ND 825F1K0E 64K9755 70024094
Product Name Chassis Mount Resistors Chassis Mount Resistors Wirewound Resistor, 1Kohm, 25W, 1%; Resistance Ohmite Resistor;Wirewound;Res 1 Kilohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123461 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details