Ohmite Manufacturing Co. Chassis Mount Resistors 810F40RE

Description
10W 40 OHMS METAL-MITE 1%
Request a Quote Datasheet
Description
10W 40 OHMS METAL-MITE 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 810F40RE-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
810F40RE-ND
Chassis Mount Resistors 810F40RE-ND
10W 40 OHMS METAL-MITE 1%

10W 40 OHMS METAL-MITE 1%

Buy Now Datasheet
Res, 40R, 10W, Solder, Wirewound; Resistance Ohmite - 64K9741 - Newark, An Avnet Company
Chicago, IL, United States
Res, 40R, 10W, Solder, Wirewound; Resistance Ohmite
64K9741
Res, 40R, 10W, Solder, Wirewound; Resistance Ohmite 64K9741
RES, 40R, 10W, SOLDER, WIREWOUND; Resistance:40ohm; Product Range:Metal-Mite 89 Series; Power Rating:10W; Resistance Tolerance:± 1%; Voltage Rating:320V; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C RoHS Compliant: Yes

RES, 40R, 10W, SOLDER, WIREWOUND; Resistance:40ohm; Product Range:Metal-Mite 89 Series; Power Rating:10W; Resistance Tolerance:± 1%; Voltage Rating:320V; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - 810F40RE - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
810F40RE
Chassis Mount Resistors 810F40RE
RES CHAS MNT 40 OHM 1% 10W

RES CHAS MNT 40 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 810F40RE-ND 64K9741 810F40RE
Product Name Chassis Mount Resistors Res, 40R, 10W, Solder, Wirewound; Resistance Ohmite Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 40 ohms 40 ohms 40 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details