Ohmite Manufacturing Co. Chassis Mount Resistors 810F5K0E

Description
10W 5K0 OHMS METAL-MITE 1%
Request a Quote Datasheet
Description
10W 5K0 OHMS METAL-MITE 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 810F5K0E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
810F5K0E-ND
Chassis Mount Resistors 810F5K0E-ND
10W 5K0 OHMS METAL-MITE 1%

10W 5K0 OHMS METAL-MITE 1%

Buy Now Datasheet
Chassis Mount Resistors - 810F5K0E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
810F5K0E
Chassis Mount Resistors 810F5K0E
RES CHAS MNT 5K OHM 1% 10W

RES CHAS MNT 5K OHM 1% 10W

Supplier's Site Datasheet
Res, 5K, 10W, Solder, Wirewound; Resistance Ohmite - 64K9743 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K, 10W, Solder, Wirewound; Resistance Ohmite
64K9743
Res, 5K, 10W, Solder, Wirewound; Resistance Ohmite 64K9743
RES, 5K, 10W, SOLDER, WIREWOUND; Resistance:5kohm; Product Range:Metal-Mite 89 Series; Power Rating:10W; Resistance Tolerance:± 1%; Voltage Rating:320V; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C RoHS Compliant: Yes

RES, 5K, 10W, SOLDER, WIREWOUND; Resistance:5kohm; Product Range:Metal-Mite 89 Series; Power Rating:10W; Resistance Tolerance:± 1%; Voltage Rating:320V; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 5 Kilohms;Pwr-Rtg 10 W;Tol 1%;Lug;Alum Housed - 70023426 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 5 Kilohms;Pwr-Rtg 10 W;Tol 1%;Lug;Alum Housed
70023426
Resistor;Wirewound;Res 5 Kilohms;Pwr-Rtg 10 W;Tol 1%;Lug;Alum Housed 70023426
These molded-construction metal housed axial-lead performance resistors are available in higher power ratings than standard axial-lead resistors and are better suited to withstand shock, vibration and harsh environmental conditions. Metal-Mite resistors are aluminum housed to maintain high stability during operation and to permit secure mounting to chassis surfaces. The metal housing also provides heat-sinking capabilities, allowing the units to exceed the power ratings set by Mil specifications. Meets or exceeds MIL-R-18546 specifications. Solder coated axial lead terminals. Tolerance: ±1%. Power rating based on chassis mounting area and temperature stability. Proper heat sink for wattage is: 4" × 6" × 2" × .040" aluminum chassis for 5 and 10 watt units; 5" × 7" × 2" × .040" aluminum chassis for 25 watt units; 12" × 12" × .059" aluminum panel for 50 watt units.

These molded-construction metal housed axial-lead performance resistors are available in higher power ratings than standard axial-lead resistors and are better suited to withstand shock, vibration and harsh environmental conditions. Metal-Mite resistors are aluminum housed to maintain high stability during operation and to permit secure mounting to chassis surfaces. The metal housing also provides heat-sinking capabilities, allowing the units to exceed the power ratings set by Mil specifications. Meets or exceeds MIL-R-18546 specifications. Solder coated axial lead terminals. Tolerance: ±1%. Power rating based on chassis mounting area and temperature stability. Proper heat sink for wattage is: 4" × 6" × 2" × .040" aluminum chassis for 5 and 10 watt units; 5" × 7" × 2" × .040" aluminum chassis for 25 watt units; 12" × 12" × .059" aluminum panel for 50 watt units.

Supplier's Site
OHM Panel Mount - 810F5K0E - Galco Industrial Electronics
Madison Heights, MI, United States
OHM Panel Mount
810F5K0E
OHM Panel Mount 810F5K0E
RESISTOR, 5K OHM, 10 W, FIXED

RESISTOR, 5K OHM, 10 W, FIXED

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Allied Electronics, Inc. Galco Industrial Electronics
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 810F5K0E-ND 810F5K0E 64K9743 70023426 810F5K0E
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 5K, 10W, Solder, Wirewound; Resistance Ohmite Resistor;Wirewound;Res 5 Kilohms;Pwr-Rtg 10 W;Tol 1%;Lug;Alum Housed OHM Panel Mount
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 0.0 ohms 5000 ohms 5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C151J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details