Ohmite Manufacturing Co. Res, 10K, 10W, Axial, Wirewound; Resistance Ohmite 80F10K

Description
RES, 10K, 10W, AXIAL, WIREWOUND; Resistance:10kohm; Product Range:80 Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Wirewound ; Product Length:46.8mm RoHS Compliant: No
Datasheet
Description
RES, 10K, 10W, AXIAL, WIREWOUND; Resistance:10kohm; Product Range:80 Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Wirewound ; Product Length:46.8mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 10K, 10W, Axial, Wirewound; Resistance Ohmite - 03F5310 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 10W, Axial, Wirewound; Resistance Ohmite
03F5310
Res, 10K, 10W, Axial, Wirewound; Resistance Ohmite 03F5310
RES, 10K, 10W, AXIAL, WIREWOUND; Resistance:10kohm; Product Range:80 Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Wirewound ; Product Length:46.8mm RoHS Compliant: No

RES, 10K, 10W, AXIAL, WIREWOUND; Resistance:10kohm; Product Range:80 Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Wirewound; Product Length:46.8mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03F5310
Product Name Res, 10K, 10W, Axial, Wirewound; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43.2 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details