Ohmite Manufacturing Co. Resistor, Cur Sense, 0.00375 Ohm 500Mw, 5%; Resistance Ohmite 605SJR00375E

Description
RESISTOR, CUR SENSE, 0.00375 OHM 500mW, 5%; Resistance:0.00375oh m; Product Range:60S Series; Resistor Case / Package:SMD; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thin Film; Product Length:14mm RoHS Compliant: Yes
Description
RESISTOR, CUR SENSE, 0.00375 OHM 500mW, 5%; Resistance:0.00375oh m; Product Range:60S Series; Resistor Case / Package:SMD; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thin Film; Product Length:14mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Cur Sense, 0.00375 Ohm 500Mw, 5%; Resistance Ohmite - 64K9342 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Cur Sense, 0.00375 Ohm 500Mw, 5%; Resistance Ohmite
64K9342
Resistor, Cur Sense, 0.00375 Ohm 500Mw, 5%; Resistance Ohmite 64K9342
RESISTOR, CUR SENSE, 0.00375 OHM 500mW, 5%; Resistance:0.00375oh m; Product Range:60S Series; Resistor Case / Package:SMD; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thin Film; Product Length:14mm RoHS Compliant: Yes

RESISTOR, CUR SENSE, 0.00375 OHM 500mW, 5%; Resistance:0.00375ohm; Product Range:60S Series; Resistor Case / Package:SMD; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thin Film; Product Length:14mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 64K9342
Product Name Resistor, Cur Sense, 0.00375 Ohm 500Mw, 5%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging SMD
Resistance Range 0.0037 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details