Ohmite Manufacturing Co. Chassis Mount Resistors 50/100MNJ100RDE

Description
100 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
100 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 50/100MNJ100RDE-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
50/100MNJ100RDE-ND
Chassis Mount Resistors 50/100MNJ100RDE-ND
100 Ohms ±5% 100W Wirewound Chassis Mount Resistor

100 Ohms ±5% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 50/100MNJ100RDE - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
50/100MNJ100RDE
Chassis Mount Resistors 50/100MNJ100RDE
RES CHAS MNT 100 OHM 5% 100W

RES CHAS MNT 100 OHM 5% 100W

Supplier's Site Datasheet
Resistor -  - Radwell International
Willingboro, NJ, United States
Resistor
Resistor
OHMITE Components 50/100MNJ100RDE

OHMITE Components 50/100MNJ100RDE

Supplier's Site
Resistor, 100 Ohm, 50W, Quick Connect; Resistance Ohmite - 41M6597 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 100 Ohm, 50W, Quick Connect; Resistance Ohmite
41M6597
Resistor, 100 Ohm, 50W, Quick Connect; Resistance Ohmite 41M6597
RESISTOR, 100 OHM, 50W, QUICK CONNECT; Resistance:100ohm; Product Range:METALOHM Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 90ppm/°C RoHS Compliant: Yes

RESISTOR, 100 OHM, 50W, QUICK CONNECT; Resistance:100ohm; Product Range:METALOHM Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 90ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Radwell International Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 50/100MNJ100RDE-ND 50/100MNJ100RDE 41M6597
Product Name Chassis Mount Resistors Chassis Mount Resistors Resistor Resistor, 100 Ohm, 50W, Quick Connect; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Module
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1691709 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details