Ohmite Manufacturing Co. Wirewound Resistor, 0.562 Ohm, 10W, ±1%; Resistance Ohmite 80FR562

Description
WIREWOUND RESISTOR, 0.562 OHM, 10W, ±1%; Resistance:0.562ohm; Product Range:80 Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Wirewound RoHS Compliant: No
Description
WIREWOUND RESISTOR, 0.562 OHM, 10W, ±1%; Resistance:0.562ohm; Product Range:80 Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Wirewound RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 0.562 Ohm, 10W, ±1%; Resistance Ohmite - 12B4374 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.562 Ohm, 10W, ±1%; Resistance Ohmite
12B4374
Wirewound Resistor, 0.562 Ohm, 10W, ±1%; Resistance Ohmite 12B4374
WIREWOUND RESISTOR, 0.562 OHM, 10W, ±1%; Resistance:0.562ohm; Product Range:80 Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Wirewound RoHS Compliant: No

WIREWOUND RESISTOR, 0.562 OHM, 10W, ±1%; Resistance:0.562ohm; Product Range:80 Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Wirewound RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 12B4374
Product Name Wirewound Resistor, 0.562 Ohm, 10W, ±1%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 0.5620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers