Ohmite Manufacturing Co. Plate, Dial; No. Of Turns Ohmite 5001

Description
PLATE, DIAL; No. of Turns:-; Shaft Diameter:-; Dial Composition:-; Product Range:-; Label Colour:Black; Label Material:Aluminium; Label Type:Dial RoHS Compliant: No
Datasheet
Description
PLATE, DIAL; No. of Turns:-; Shaft Diameter:-; Dial Composition:-; Product Range:-; Label Colour:Black; Label Material:Aluminium; Label Type:Dial RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plate, Dial; No. Of Turns Ohmite - 11F198 - Newark, An Avnet Company
Chicago, IL, United States
Plate, Dial; No. Of Turns Ohmite
11F198
Plate, Dial; No. Of Turns Ohmite 11F198
PLATE, DIAL; No. of Turns:-; Shaft Diameter:-; Dial Composition:-; Product Range:-; Label Colour:Black; Label Material:Aluminium; Label Type:Dial RoHS Compliant: No

PLATE, DIAL; No. of Turns:-; Shaft Diameter:-; Dial Composition:-; Product Range:-; Label Colour:Black; Label Material:Aluminium; Label Type:Dial RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 11F198
Product Name Plate, Dial; No. Of Turns Ohmite
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details