Ohmite Manufacturing Co. Chassis Mount Resistors 60/115MNJ100RDE

Description
100 Ohms ±5% 115W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
100 Ohms ±5% 115W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 60/115MNJ100RDE-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
60/115MNJ100RDE-ND
Chassis Mount Resistors 60/115MNJ100RDE-ND
100 Ohms ±5% 115W Wirewound Chassis Mount Resistor

100 Ohms ±5% 115W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 60/115MNJ100RDE - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
60/115MNJ100RDE
Chassis Mount Resistors 60/115MNJ100RDE
RES CHAS MNT 100 OHM 5% 115W

RES CHAS MNT 100 OHM 5% 115W

Supplier's Site Datasheet
Resistor, 100 Ohm, 60W, Quick Connect; Resistance Ohmite - 41M6610 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 100 Ohm, 60W, Quick Connect; Resistance Ohmite
41M6610
Resistor, 100 Ohm, 60W, Quick Connect; Resistance Ohmite 41M6610
RESISTOR, 100 OHM, 60W, QUICK CONNECT; Resistance:100ohm; Product Range:METALOHM Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 90ppm/°C RoHS Compliant: Yes

RESISTOR, 100 OHM, 60W, QUICK CONNECT; Resistance:100ohm; Product Range:METALOHM Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 90ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 60/115MNJ100RDE-ND 60/115MNJ100RDE 41M6610
Product Name Chassis Mount Resistors Chassis Mount Resistors Resistor, 100 Ohm, 60W, Quick Connect; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Module
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56.2 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R2R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details