Ohmite Manufacturing Co. Through Hole Resistors 45JR10E

Description
100 mOhms ±5% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
100 mOhms ±5% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 45JR10E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
45JR10E-ND
Through Hole Resistors 45JR10E-ND
100 mOhms ±5% 5W Through Hole Resistor Axial Wirewound

100 mOhms ±5% 5W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Wirewound Resistor, 0.1 Ohm, 5W, 5%; Resistance Ohmite - 64K9156 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.1 Ohm, 5W, 5%; Resistance Ohmite
64K9156
Wirewound Resistor, 0.1 Ohm, 5W, 5%; Resistance Ohmite 64K9156
WIREWOUND RESISTOR, 0.1 OHM, 5W, 5%; Resistance:0.1ohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.1 OHM, 5W, 5%; Resistance:0.1ohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 45JR10E-ND 64K9156
Product Name Through Hole Resistors Wirewound Resistor, 0.1 Ohm, 5W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R433JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - C3A18RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers