Ohmite Manufacturing Co. Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 2 3 4 5 6 7 8 10 20 30 36
Product Name Notes
360
365
368
372
375
‘Thin’ Stackohm® Vitreous Enamel Power When limited space is a consideration, choose Ohmite’s “thin” stackable 250 Type resistors. These oval-shaped ceramic-core resistors feature a low profile to permit installation in...
30 Series High Energy Wirewound Axial Terminal / Surface Mount / Heat Sinkable Packaging Wirewound Resistors employ special winding techniques to maximize the effective joule rating of each resistor. Most...
Vitreous Enamel Power Select 270 Type fixed resistors for applications requiring wattage ratings from 12 to 1000 watts. The 270 Type resistors are equipped with lug terminals suitable for soldering...

<< Prev Next >>