Ohmite Manufacturing Co. Plate, Dial; No. Of Turns Ohmite 5001E

Description
PLATE, DIAL; No. of Turns:-; Shaft Diameter:-; Dial Composition:-; Product Range:-; Label Colour:Black; Label Material:Aluminium; Label Type:Dial RoHS Compliant: Yes
Datasheet
Description
PLATE, DIAL; No. of Turns:-; Shaft Diameter:-; Dial Composition:-; Product Range:-; Label Colour:Black; Label Material:Aluminium; Label Type:Dial RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plate, Dial; No. Of Turns Ohmite - 64K9246 - Newark, An Avnet Company
Chicago, IL, United States
Plate, Dial; No. Of Turns Ohmite
64K9246
Plate, Dial; No. Of Turns Ohmite 64K9246
PLATE, DIAL; No. of Turns:-; Shaft Diameter:-; Dial Composition:-; Product Range:-; Label Colour:Black; Label Material:Aluminium; Label Type:Dial RoHS Compliant: Yes

PLATE, DIAL; No. of Turns:-; Shaft Diameter:-; Dial Composition:-; Product Range:-; Label Colour:Black; Label Material:Aluminium; Label Type:Dial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 64K9246
Product Name Plate, Dial; No. Of Turns Ohmite
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363316 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details