Ohmite Manufacturing Co. Chassis Mount Resistors 805F40RE

Description
40 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
40 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 805F40RE-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
805F40RE-ND
Chassis Mount Resistors 805F40RE-ND
40 Ohms ±1% 5W Wirewound Chassis Mount Resistor

40 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor;Wirewound;Res 40 Ohms;Pwr-Rtg 5 W;Tol 1%;Lug;Alum Housed - 70024088 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 40 Ohms;Pwr-Rtg 5 W;Tol 1%;Lug;Alum Housed
70024088
Resistor;Wirewound;Res 40 Ohms;Pwr-Rtg 5 W;Tol 1%;Lug;Alum Housed 70024088
These molded-construction metal housed axial-lead performance resistors are available in higher power ratings than standard axial-lead resistors and are better suited to withstand shock, vibration and harsh environmental conditions. Metal-Mite resistors are aluminum housed to maintain high stability during operation and to permit secure mounting to chassis surfaces. The metal housing also provides heat-sinking capabilities, allowing the units to exceed the power ratings set by Mil specifications. Meets or exceeds MIL-R-18546 specifications. Solder coated axial lead terminals. Tolerance: ±1%. Power rating based on chassis mounting area and temperature stability. Proper heat sink for wattage is: 4" × 6" × 2" × .040" aluminum chassis for 5 and 10 watt units; 5" × 7" × 2" × .040" aluminum chassis for 25 watt units; 12" × 12" × .059" aluminum panel for 50 watt units.

These molded-construction metal housed axial-lead performance resistors are available in higher power ratings than standard axial-lead resistors and are better suited to withstand shock, vibration and harsh environmental conditions. Metal-Mite resistors are aluminum housed to maintain high stability during operation and to permit secure mounting to chassis surfaces. The metal housing also provides heat-sinking capabilities, allowing the units to exceed the power ratings set by Mil specifications. Meets or exceeds MIL-R-18546 specifications. Solder coated axial lead terminals. Tolerance: ±1%. Power rating based on chassis mounting area and temperature stability. Proper heat sink for wattage is: 4" × 6" × 2" × .040" aluminum chassis for 5 and 10 watt units; 5" × 7" × 2" × .040" aluminum chassis for 25 watt units; 12" × 12" × .059" aluminum panel for 50 watt units.

Supplier's Site
Wirewound Resistor, 40 Ohm, 5W, 1%; Resistance Ohmite - 64K9649 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 40 Ohm, 5W, 1%; Resistance Ohmite
64K9649
Wirewound Resistor, 40 Ohm, 5W, 1%; Resistance Ohmite 64K9649
WIREWOUND RESISTOR, 40 OHM, 5W, 1%; Resistance:40ohm; Product Range:805 Series; Power Rating:5W; Resistance Tolerance:± 1%; Voltage Rating:210V; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Product Length:15.9mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 40 OHM, 5W, 1%; Resistance:40ohm; Product Range:805 Series; Power Rating:5W; Resistance Tolerance:± 1%; Voltage Rating:210V; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Product Length:15.9mmRoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - 805F40RE - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
805F40RE
Chassis Mount Resistors 805F40RE
RES CHAS MNT 40 OHM 1% 5W

RES CHAS MNT 40 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 805F40RE-ND 70024088 64K9649 805F40RE
Product Name Chassis Mount Resistors Resistor;Wirewound;Res 40 Ohms;Pwr-Rtg 5 W;Tol 1%;Lug;Alum Housed Wirewound Resistor, 40 Ohm, 5W, 1%; Resistance Ohmite Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 40 ohms 40 ohms 40 ohms 40 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 6-1625963-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 0.4700 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details