Ohmite Manufacturing Co. Chassis Mount Resistors 810F2K5E

Description
10W 2K5 OHMS METAL-MITE 1%
Request a Quote Datasheet
Description
10W 2K5 OHMS METAL-MITE 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 810F2K5E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
810F2K5E-ND
Chassis Mount Resistors 810F2K5E-ND
10W 2K5 OHMS METAL-MITE 1%

10W 2K5 OHMS METAL-MITE 1%

Buy Now Datasheet
Chassis Mount Resistors - 810F2K5E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
810F2K5E
Chassis Mount Resistors 810F2K5E
RES CHAS MNT 2.5K OHM 1% 10W

RES CHAS MNT 2.5K OHM 1% 10W

Supplier's Site Datasheet
Wirewound Resistor, 2.5Kohm, 10W, 1%; Resistance Ohmite - 64K9725 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2.5Kohm, 10W, 1%; Resistance Ohmite
64K9725
Wirewound Resistor, 2.5Kohm, 10W, 1%; Resistance Ohmite 64K9725
WIREWOUND RESISTOR, 2.5KOHM, 10W, 1%; Resistance:2.5kohm; Product Range:810 Series; Power Rating:10W; Resistance Tolerance:± 1%; Voltage Rating:320V; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Qualification:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 2.5KOHM, 10W, 1%; Resistance:2.5kohm; Product Range:810 Series; Power Rating:10W; Resistance Tolerance:± 1%; Voltage Rating:320V; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 810F2K5E-ND 810F2K5E 64K9725
Product Name Chassis Mount Resistors Chassis Mount Resistors Wirewound Resistor, 2.5Kohm, 10W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 5 ohms 2500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details