Ohmite Manufacturing Co. Resistor, Ceramic, 1 Ohm, 10W; Resistance Ohmite 80F1R0

Description
RESISTOR, CERAMIC, 1 OHM, 10W; Resistance:1ohm; Product Range:80 Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Wirewound ; Resistor Type:High Power RoHS Compliant: No
Description
RESISTOR, CERAMIC, 1 OHM, 10W; Resistance:1ohm; Product Range:80 Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Wirewound ; Resistor Type:High Power RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistor, Ceramic, 1 Ohm, 10W; Resistance Ohmite - 03F5289 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Ceramic, 1 Ohm, 10W; Resistance Ohmite
03F5289
Resistor, Ceramic, 1 Ohm, 10W; Resistance Ohmite 03F5289
RESISTOR, CERAMIC, 1 OHM, 10W; Resistance:1ohm; Product Range:80 Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Wirewound ; Resistor Type:High Power RoHS Compliant: No

RESISTOR, CERAMIC, 1 OHM, 10W; Resistance:1ohm; Product Range:80 Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Wirewound; Resistor Type:High Power RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03F5289
Product Name Resistor, Ceramic, 1 Ohm, 10W; Resistance Ohmite
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Ceramic Composition; Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details