Ohmite Manufacturing Co. Chassis Mount Resistors 810F250E

Description
250 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
250 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 810F250E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
810F250E-ND
Chassis Mount Resistors 810F250E-ND
250 Ohms ±1% 10W Wirewound Chassis Mount Resistor

250 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 810F250E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
810F250E
Chassis Mount Resistors 810F250E
RES CHAS MNT 250 OHM 1% 10W

RES CHAS MNT 250 OHM 1% 10W

Supplier's Site Datasheet
Resistor;Wirewound;Res 250 Ohms;Pwr-Rtg10 W;Tol 1%;Lug;Alum Housed - 70023422 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 250 Ohms;Pwr-Rtg10 W;Tol 1%;Lug;Alum Housed
70023422
Resistor;Wirewound;Res 250 Ohms;Pwr-Rtg10 W;Tol 1%;Lug;Alum Housed 70023422
These molded-construction metal housed axial-lead performance resistors are available in higher power ratings than standard axial-lead resistors and are better suited to withstand shock, vibration and harsh environmental conditions. Metal-Mite resistors are aluminum housed to maintain high stability during operation and to permit secure mounting to chassis surfaces. The metal housing also provides heat-sinking capabilities, allowing the units to exceed the power ratings set by Mil specifications. Meets or exceeds MIL-R-18546 specifications. Solder coated axial lead terminals. Tolerance: ±1%. Power rating based on chassis mounting area and temperature stability. Proper heat sink for wattage is: 4" × 6" × 2" × .040" aluminum chassis for 5 and 10 watt units; 5" × 7" × 2" × .040" aluminum chassis for 25 watt units; 12" × 12" × .059" aluminum panel for 50 watt units.

These molded-construction metal housed axial-lead performance resistors are available in higher power ratings than standard axial-lead resistors and are better suited to withstand shock, vibration and harsh environmental conditions. Metal-Mite resistors are aluminum housed to maintain high stability during operation and to permit secure mounting to chassis surfaces. The metal housing also provides heat-sinking capabilities, allowing the units to exceed the power ratings set by Mil specifications. Meets or exceeds MIL-R-18546 specifications. Solder coated axial lead terminals. Tolerance: ±1%. Power rating based on chassis mounting area and temperature stability. Proper heat sink for wattage is: 4" × 6" × 2" × .040" aluminum chassis for 5 and 10 watt units; 5" × 7" × 2" × .040" aluminum chassis for 25 watt units; 12" × 12" × .059" aluminum panel for 50 watt units.

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number 810F250E-ND 810F250E 70023422
Product Name Chassis Mount Resistors Chassis Mount Resistors Resistor;Wirewound;Res 250 Ohms;Pwr-Rtg10 W;Tol 1%;Lug;Alum Housed
Configuration Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 250 ohms 250 ohms 250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A2K2JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details