Ohmite Manufacturing Co. Resistor, Ceramic, 30.1 Ohm, 10W, 1%; Resistance Ohmite 80F30R1

Description
RESISTOR, CERAMIC, 30.1 OHM, 10W, 1%; Resistance:30.1ohm; Product Range:80 Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: No
Description
RESISTOR, CERAMIC, 30.1 OHM, 10W, 1%; Resistance:30.1ohm; Product Range:80 Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistor, Ceramic, 30.1 Ohm, 10W, 1%; Resistance Ohmite - 12B4403 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Ceramic, 30.1 Ohm, 10W, 1%; Resistance Ohmite
12B4403
Resistor, Ceramic, 30.1 Ohm, 10W, 1%; Resistance Ohmite 12B4403
RESISTOR, CERAMIC, 30.1 OHM, 10W, 1%; Resistance:30.1ohm; Product Range:80 Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: No

RESISTOR, CERAMIC, 30.1 OHM, 10W, 1%; Resistance:30.1ohm; Product Range:80 Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 12B4403
Product Name Resistor, Ceramic, 30.1 Ohm, 10W, 1%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Ceramic Composition; Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 30.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers