Ohmite Manufacturing Co. Chassis Mount Resistors 805F15KE

Description
5W 15K OHMS METAL-MITE 1%
Request a Quote Datasheet
Description
5W 15K OHMS METAL-MITE 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 805F15KE-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
805F15KE-ND
Chassis Mount Resistors 805F15KE-ND
5W 15K OHMS METAL-MITE 1%

5W 15K OHMS METAL-MITE 1%

Buy Now Datasheet
Chassis Mount Resistors - 805F15KE - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
805F15KE
Chassis Mount Resistors 805F15KE
RES CHAS MNT 15K OHM 1% 5W

RES CHAS MNT 15K OHM 1% 5W

Supplier's Site Datasheet
Res, 15K, 5W, Solder, Wirewound; Resistance Ohmite - 64K9629 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 5W, Solder, Wirewound; Resistance Ohmite
64K9629
Res, 15K, 5W, Solder, Wirewound; Resistance Ohmite 64K9629
RES, 15K, 5W, SOLDER, WIREWOUND; Resistance:15kohm; Product Range:Metal-Mite 89 Series; Power Rating:5W; Resistance Tolerance:± 1%; Voltage Rating:210V; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C RoHS Compliant: Yes

RES, 15K, 5W, SOLDER, WIREWOUND; Resistance:15kohm; Product Range:Metal-Mite 89 Series; Power Rating:5W; Resistance Tolerance:± 1%; Voltage Rating:210V; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 805F15KE-ND 805F15KE 64K9629
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 15K, 5W, Solder, Wirewound; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691789 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details