Ohmite Manufacturing Co. Plate, Dial; No. Of Turns Ohmite 5007E

Description
PLATE, DIAL; No. of Turns:-; Shaft Diameter:-; Dial Composition:-; Product Range:-; Label Colour:Black; Label Material:Aluminium; Label Type:Dial RoHS Compliant: Yes
Datasheet
Description
PLATE, DIAL; No. of Turns:-; Shaft Diameter:-; Dial Composition:-; Product Range:-; Label Colour:Black; Label Material:Aluminium; Label Type:Dial RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plate, Dial; No. Of Turns Ohmite - 64K9276 - Newark, An Avnet Company
Chicago, IL, United States
Plate, Dial; No. Of Turns Ohmite
64K9276
Plate, Dial; No. Of Turns Ohmite 64K9276
PLATE, DIAL; No. of Turns:-; Shaft Diameter:-; Dial Composition:-; Product Range:-; Label Colour:Black; Label Material:Aluminium; Label Type:Dial RoHS Compliant: Yes

PLATE, DIAL; No. of Turns:-; Shaft Diameter:-; Dial Composition:-; Product Range:-; Label Colour:Black; Label Material:Aluminium; Label Type:Dial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 64K9276
Product Name Plate, Dial; No. Of Turns Ohmite
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623695-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617585 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details