Ohmite Manufacturing Co. Plate, Dial, 2.188In Diameter; No. Of Turns Ohmite 5000E

Description
PLATE, DIAL, 2.188IN DIAMETER; No. of Turns:-; Shaft Diameter:-; Dial Composition:-; Product Range:-; Diameter:2.188"; For Use With:Ohmite 5116 and 5150 Rheostat Knobs; Label Colour:Black; Label Material:Aluminium; Label Type:Dial RoHS Compliant: Yes
Datasheet
Description
PLATE, DIAL, 2.188IN DIAMETER; No. of Turns:-; Shaft Diameter:-; Dial Composition:-; Product Range:-; Diameter:2.188"; For Use With:Ohmite 5116 and 5150 Rheostat Knobs; Label Colour:Black; Label Material:Aluminium; Label Type:Dial RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plate, Dial, 2.188In Diameter; No. Of Turns Ohmite - 64K9245 - Newark, An Avnet Company
Chicago, IL, United States
Plate, Dial, 2.188In Diameter; No. Of Turns Ohmite
64K9245
Plate, Dial, 2.188In Diameter; No. Of Turns Ohmite 64K9245
PLATE, DIAL, 2.188IN DIAMETER; No. of Turns:-; Shaft Diameter:-; Dial Composition:-; Product Range:-; Diameter:2.188"; For Use With:Ohmite 5116 and 5150 Rheostat Knobs; Label Colour:Black; Label Material:Aluminium; Label Type:Dial RoHS Compliant: Yes

PLATE, DIAL, 2.188IN DIAMETER; No. of Turns:-; Shaft Diameter:-; Dial Composition:-; Product Range:-; Diameter:2.188"; For Use With:Ohmite 5116 and 5150 Rheostat Knobs; Label Colour:Black; Label Material:Aluminium; Label Type:Dial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 64K9245
Product Name Plate, Dial, 2.188In Diameter; No. Of Turns Ohmite
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1249278 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R104JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers