Ohmite Manufacturing Co. Chassis Mount Resistors 810F20RE

Description
20 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
20 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 810F20RE-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
810F20RE-ND
Chassis Mount Resistors 810F20RE-ND
20 Ohms ±1% 10W Wirewound Chassis Mount Resistor

20 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistor, 20 Ohm, 10W, 1%; Resistance Ohmite - 64K9728 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 20 Ohm, 10W, 1%; Resistance Ohmite
64K9728
Wirewound Resistor, 20 Ohm, 10W, 1%; Resistance Ohmite 64K9728
WIREWOUND RESISTOR, 20 OHM, 10W, 1%; Resistance:20ohm; Product Range:810 Series; Power Rating:10W; Resistance Tolerance:± 1%; Voltage Rating:320V; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Product Width:21mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 20 OHM, 10W, 1%; Resistance:20ohm; Product Range:810 Series; Power Rating:10W; Resistance Tolerance:± 1%; Voltage Rating:320V; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Product Width:21mm RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - 810F20RE - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
810F20RE
Chassis Mount Resistors 810F20RE
RES CHAS MNT 20 OHM 1% 10W

RES CHAS MNT 20 OHM 1% 10W

Supplier's Site Datasheet
Resistor;Wirewound;Res 20 Ohms;Pwr-Rtg 10 W;Tol 1%;Lug;Alum Housed - 70023421 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 20 Ohms;Pwr-Rtg 10 W;Tol 1%;Lug;Alum Housed
70023421
Resistor;Wirewound;Res 20 Ohms;Pwr-Rtg 10 W;Tol 1%;Lug;Alum Housed 70023421
These molded-construction metal housed axial-lead performance resistors are available in higher power ratings than standard axial-lead resistors and are better suited to withstand shock, vibration and harsh environmental conditions. Metal-Mite resistors are aluminum housed to maintain high stability during operation and to permit secure mounting to chassis surfaces. The metal housing also provides heat-sinking capabilities, allowing the units to exceed the power ratings set by Mil specifications. Meets or exceeds MIL-R-18546 specifications. Solder coated axial lead terminals. Tolerance: ±1%. Power rating based on chassis mounting area and temperature stability. Proper heat sink for wattage is: 4" × 6" × 2" × .040" aluminum chassis for 5 and 10 watt units; 5" × 7" × 2" × .040" aluminum chassis for 25 watt units; 12" × 12" × .059" aluminum panel for 50 watt units.

These molded-construction metal housed axial-lead performance resistors are available in higher power ratings than standard axial-lead resistors and are better suited to withstand shock, vibration and harsh environmental conditions. Metal-Mite resistors are aluminum housed to maintain high stability during operation and to permit secure mounting to chassis surfaces. The metal housing also provides heat-sinking capabilities, allowing the units to exceed the power ratings set by Mil specifications. Meets or exceeds MIL-R-18546 specifications. Solder coated axial lead terminals. Tolerance: ±1%. Power rating based on chassis mounting area and temperature stability. Proper heat sink for wattage is: 4" × 6" × 2" × .040" aluminum chassis for 5 and 10 watt units; 5" × 7" × 2" × .040" aluminum chassis for 25 watt units; 12" × 12" × .059" aluminum panel for 50 watt units.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number 810F20RE-ND 64K9728 810F20RE 70023421
Product Name Chassis Mount Resistors Wirewound Resistor, 20 Ohm, 10W, 1%; Resistance Ohmite Chassis Mount Resistors Resistor;Wirewound;Res 20 Ohms;Pwr-Rtg 10 W;Tol 1%;Lug;Alum Housed
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 20 ohms 20 ohms 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details