Ohmite Manufacturing Co. Through Hole Resistors 45JR15E

Description
5W 0.15 OHMS SILICONE 5%
Request a Quote Datasheet
Description
5W 0.15 OHMS SILICONE 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 45JR15E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
45JR15E-ND
Through Hole Resistors 45JR15E-ND
5W 0.15 OHMS SILICONE 5%

5W 0.15 OHMS SILICONE 5%

Buy Now Datasheet
Res, 0R15, 5W, Axial, Wirewound; Resistance Ohmite - 64K9157 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R15, 5W, Axial, Wirewound; Resistance Ohmite
64K9157
Res, 0R15, 5W, Axial, Wirewound; Resistance Ohmite 64K9157
RES, 0R15, 5W, AXIAL, WIREWOUND; Resistance:0.15ohm; Product Range:Ohmicone 40 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Wirewound RoHS Compliant: Yes

RES, 0R15, 5W, AXIAL, WIREWOUND; Resistance:0.15ohm; Product Range:Ohmicone 40 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 45JR15E-ND 64K9157
Product Name Through Hole Resistors Res, 0R15, 5W, Axial, Wirewound; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 0.1500 ohms 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614772-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33000 ohms
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details