Ohmite Manufacturing Co. Chassis Mount Resistors 810F5R0E

Description
5 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
5 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 810F5R0E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
810F5R0E-ND
Chassis Mount Resistors 810F5R0E-ND
5 Ohms ±1% 10W Wirewound Chassis Mount Resistor

5 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Swedesboro, NJ, United States
Resistors
810F5R0E
Resistors 810F5R0E
10W 5 OHMS METAL-MITE 1%

10W 5 OHMS METAL-MITE 1%

Buy Now
Resistor;Wirewound;Res 5 Ohms;Pwr-Rtg 10 W;Tol 1%;Lug;Alum Housed - 70022316 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 5 Ohms;Pwr-Rtg 10 W;Tol 1%;Lug;Alum Housed
70022316
Resistor;Wirewound;Res 5 Ohms;Pwr-Rtg 10 W;Tol 1%;Lug;Alum Housed 70022316
These molded-construction metal housed axial-lead performance resistors are available in higher power ratings than standard axial-lead resistors and are better suited to withstand shock, vibration and harsh environmental conditions. Metal-Mite resistors are aluminum housed to maintain high stability during operation and to permit secure mounting to chassis surfaces. The metal housing also provides heat-sinking capabilities, allowing the units to exceed the power ratings set by Mil specifications. Meets or exceeds MIL-R-18546 specifications. Solder coated axial lead terminals. Tolerance: ±1%. Power rating based on chassis mounting area and temperature stability. Proper heat sink for wattage is: 4" × 6" × 2" × .040" aluminum chassis for 5 and 10 watt units; 5" × 7" × 2" × .040" aluminum chassis for 25 watt units; 12" × 12" × .059" aluminum panel for 50 watt units.

These molded-construction metal housed axial-lead performance resistors are available in higher power ratings than standard axial-lead resistors and are better suited to withstand shock, vibration and harsh environmental conditions. Metal-Mite resistors are aluminum housed to maintain high stability during operation and to permit secure mounting to chassis surfaces. The metal housing also provides heat-sinking capabilities, allowing the units to exceed the power ratings set by Mil specifications. Meets or exceeds MIL-R-18546 specifications. Solder coated axial lead terminals. Tolerance: ±1%. Power rating based on chassis mounting area and temperature stability. Proper heat sink for wattage is: 4" × 6" × 2" × .040" aluminum chassis for 5 and 10 watt units; 5" × 7" × 2" × .040" aluminum chassis for 25 watt units; 12" × 12" × .059" aluminum panel for 50 watt units.

Supplier's Site
Chassis Mount Resistors - 810F5R0E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
810F5R0E
Chassis Mount Resistors 810F5R0E
RES CHAS MNT 5 OHM 1% 10W

RES CHAS MNT 5 OHM 1% 10W

Supplier's Site Datasheet
Wirewound Resistor, 5 Ohm, 10W, 1%; Resistance Ohmite - 64K9744 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 5 Ohm, 10W, 1%; Resistance Ohmite
64K9744
Wirewound Resistor, 5 Ohm, 10W, 1%; Resistance Ohmite 64K9744
WIREWOUND RESISTOR, 5 OHM, 10W, 1%; Resistance:5ohm; Product Range:810 Series; Power Rating:10W; Resistance Tolerance:± 1%; Voltage Rating:320V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:19.9mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 5 OHM, 10W, 1%; Resistance:5ohm; Product Range:810 Series; Power Rating:10W; Resistance Tolerance:± 1%; Voltage Rating:320V; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Product Length:19.9mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Allied Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 810F5R0E-ND 810F5R0E 70022316 810F5R0E 64K9744
Product Name Chassis Mount Resistors Resistors Resistor;Wirewound;Res 5 Ohms;Pwr-Rtg 10 W;Tol 1%;Lug;Alum Housed Chassis Mount Resistors Wirewound Resistor, 5 Ohm, 10W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 5 ohms 5 ohms 5 ohms 5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311297 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R111JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details