Ohmite Manufacturing Co. Chassis Mount Resistors 60/115MNJ250RDE

Description
60W 250 OHMS METALOHM 5%
Request a Quote Datasheet
Description
60W 250 OHMS METALOHM 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 60/115MNJ250RDE-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
60/115MNJ250RDE-ND
Chassis Mount Resistors 60/115MNJ250RDE-ND
60W 250 OHMS METALOHM 5%

60W 250 OHMS METALOHM 5%

Buy Now Datasheet
Chassis Mount Resistors - 60/115MNJ250RDE - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
60/115MNJ250RDE
Chassis Mount Resistors 60/115MNJ250RDE
RES CHAS MNT 250 OHM 5% 115W

RES CHAS MNT 250 OHM 5% 115W

Supplier's Site Datasheet
Resistor, 250 Ohm, 60W, Quick Connect; Resistance Ohmite - 41M6612 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 250 Ohm, 60W, Quick Connect; Resistance Ohmite
41M6612
Resistor, 250 Ohm, 60W, Quick Connect; Resistance Ohmite 41M6612
RESISTOR, 250 OHM, 60W, QUICK CONNECT; Resistance:250ohm; Product Range:METALOHM Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 90ppm/°C RoHS Compliant: Yes

RESISTOR, 250 OHM, 60W, QUICK CONNECT; Resistance:250ohm; Product Range:METALOHM Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 90ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 60/115MNJ250RDE-ND 60/115MNJ250RDE 41M6612
Product Name Chassis Mount Resistors Chassis Mount Resistors Resistor, 250 Ohm, 60W, Quick Connect; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Rect. Case
Resistance Range 250 ohms 250 ohms 250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers