Ohmite Manufacturing Co. Chassis Mount Resistors 825F150E

Description
150 Ohms ±1% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
150 Ohms ±1% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 825F150E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
825F150E-ND
Chassis Mount Resistors 825F150E-ND
150 Ohms ±1% 25W Wirewound Chassis Mount Resistor

150 Ohms ±1% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor;Wirewound;Res 150 Ohms;Pwr-Rtg25 W;Tol 1%;Lug;Alum Housed - 70023428 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 150 Ohms;Pwr-Rtg25 W;Tol 1%;Lug;Alum Housed
70023428
Resistor;Wirewound;Res 150 Ohms;Pwr-Rtg25 W;Tol 1%;Lug;Alum Housed 70023428
These molded-construction metal housed axial-lead performance resistors are available in higher power ratings than standard axial-lead resistors and are better suited to withstand shock, vibration and harsh environmental conditions. Metal-Mite resistors are aluminum housed to maintain high stability during operation and to permit secure mounting to chassis surfaces. The metal housing also provides heat-sinking capabilities, allowing the units to exceed the power ratings set by Mil specifications. Meets or exceeds MIL-R-18546 specifications. Solder coated axial lead terminals. Tolerance: ±1%. Power rating based on chassis mounting area and temperature stability. Proper heat sink for wattage is: 4" × 6" × 2" × .040" aluminum chassis for 5 and 10 watt units; 5" × 7" × 2" × .040" aluminum chassis for 25 watt units; 12" × 12" × .059" aluminum panel for 50 watt units.

These molded-construction metal housed axial-lead performance resistors are available in higher power ratings than standard axial-lead resistors and are better suited to withstand shock, vibration and harsh environmental conditions. Metal-Mite resistors are aluminum housed to maintain high stability during operation and to permit secure mounting to chassis surfaces. The metal housing also provides heat-sinking capabilities, allowing the units to exceed the power ratings set by Mil specifications. Meets or exceeds MIL-R-18546 specifications. Solder coated axial lead terminals. Tolerance: ±1%. Power rating based on chassis mounting area and temperature stability. Proper heat sink for wattage is: 4" × 6" × 2" × .040" aluminum chassis for 5 and 10 watt units; 5" × 7" × 2" × .040" aluminum chassis for 25 watt units; 12" × 12" × .059" aluminum panel for 50 watt units.

Supplier's Site
Wirewound Resistor, 150 Ohm, 25W, 1%; Resistance Ohmite - 64K9763 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 150 Ohm, 25W, 1%; Resistance Ohmite
64K9763
Wirewound Resistor, 150 Ohm, 25W, 1%; Resistance Ohmite 64K9763
WIREWOUND RESISTOR, 150 OHM, 25W, 1%; Resistance:150ohm; Product Range:825 Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:520V; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Qualification:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 150 OHM, 25W, 1%; Resistance:150ohm; Product Range:825 Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:520V; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - 825F150E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
825F150E
Chassis Mount Resistors 825F150E
RES CHAS MNT 150 OHM 1% 25W

RES CHAS MNT 150 OHM 1% 25W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 825F150E-ND 70023428 64K9763 825F150E
Product Name Chassis Mount Resistors Resistor;Wirewound;Res 150 Ohms;Pwr-Rtg25 W;Tol 1%;Lug;Alum Housed Wirewound Resistor, 150 Ohm, 25W, 1%; Resistance Ohmite Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 150 ohms 150 ohms 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details