Ohmite Manufacturing Co. Chassis Mount Resistors 810F1K0E

Description
10W 1K0 OHMS METAL-MITE 1%
Request a Quote Datasheet
Description
10W 1K0 OHMS METAL-MITE 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 810F1K0E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
810F1K0E-ND
Chassis Mount Resistors 810F1K0E-ND
10W 1K0 OHMS METAL-MITE 1%

10W 1K0 OHMS METAL-MITE 1%

Buy Now Datasheet
Wirewound Resistor, 1Kohm, 10W, 1%; Resistance Ohmite - 64K9714 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1Kohm, 10W, 1%; Resistance Ohmite
64K9714
Wirewound Resistor, 1Kohm, 10W, 1%; Resistance Ohmite 64K9714
WIREWOUND RESISTOR, 1KOHM, 10W, 1%; Resistance:1kohm; Product Range:810 Series; Power Rating:10W; Resistance Tolerance:± 1%; Voltage Rating:320V; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Product Width:21mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 1KOHM, 10W, 1%; Resistance:1kohm; Product Range:810 Series; Power Rating:10W; Resistance Tolerance:± 1%; Voltage Rating:320V; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Product Width:21mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 810F1K0E-ND 64K9714
Product Name Chassis Mount Resistors Wirewound Resistor, 1Kohm, 10W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box
Resistance Range 0.0 ohms 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers