Ohmite Manufacturing Co. Chassis Mount Resistors 810F75RE

Description
75 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
75 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 810F75RE-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
810F75RE-ND
Chassis Mount Resistors 810F75RE-ND
75 Ohms ±1% 10W Wirewound Chassis Mount Resistor

75 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 810F75RE - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
810F75RE
Chassis Mount Resistors 810F75RE
RES CHAS MNT 75 OHM 1% 10W

RES CHAS MNT 75 OHM 1% 10W

Supplier's Site Datasheet
Resistor;Wirewound;Res 75 Ohms;Pwr-Rtg 10 W;Tol 1%;Lug;Alum Housed - 70023094 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 75 Ohms;Pwr-Rtg 10 W;Tol 1%;Lug;Alum Housed
70023094
Resistor;Wirewound;Res 75 Ohms;Pwr-Rtg 10 W;Tol 1%;Lug;Alum Housed 70023094
These molded-construction metal housed axial-lead performance resistors are available in higher power ratings than standard axial-lead resistors and are better suited to withstand shock, vibration and harsh environmental conditions. Metal-Mite resistors are aluminum housed to maintain high stability during operation and to permit secure mounting to chassis surfaces. The metal housing also provides heat-sinking capabilities, allowing the units to exceed the power ratings set by Mil specifications. Meets or exceeds MIL-R-18546 specifications. Solder coated axial lead terminals. Tolerance: ±1%. Power rating based on chassis mounting area and temperature stability. Proper heat sink for wattage is: 4" × 6" × 2" × .040" aluminum chassis for 5 and 10 watt units; 5" × 7" × 2" × .040" aluminum chassis for 25 watt units; 12" × 12" × .059" aluminum panel for 50 watt units.

These molded-construction metal housed axial-lead performance resistors are available in higher power ratings than standard axial-lead resistors and are better suited to withstand shock, vibration and harsh environmental conditions. Metal-Mite resistors are aluminum housed to maintain high stability during operation and to permit secure mounting to chassis surfaces. The metal housing also provides heat-sinking capabilities, allowing the units to exceed the power ratings set by Mil specifications. Meets or exceeds MIL-R-18546 specifications. Solder coated axial lead terminals. Tolerance: ±1%. Power rating based on chassis mounting area and temperature stability. Proper heat sink for wattage is: 4" × 6" × 2" × .040" aluminum chassis for 5 and 10 watt units; 5" × 7" × 2" × .040" aluminum chassis for 25 watt units; 12" × 12" × .059" aluminum panel for 50 watt units.

Supplier's Site
Wirewound Resistor, 75 Ohm, 10W, 1%; Resistance Ohmite - 64K9749 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 75 Ohm, 10W, 1%; Resistance Ohmite
64K9749
Wirewound Resistor, 75 Ohm, 10W, 1%; Resistance Ohmite 64K9749
WIREWOUND RESISTOR, 75 OHM, 10W, 1%; Resistance:75ohm; Product Range:810 Series; Power Rating:10W; Resistance Tolerance:± 1%; Voltage Rating:320V; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Product Width:21mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 75 OHM, 10W, 1%; Resistance:75ohm; Product Range:810 Series; Power Rating:10W; Resistance Tolerance:± 1%; Voltage Rating:320V; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Product Width:21mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 810F75RE-ND 810F75RE 70023094 64K9749
Product Name Chassis Mount Resistors Chassis Mount Resistors Resistor;Wirewound;Res 75 Ohms;Pwr-Rtg 10 W;Tol 1%;Lug;Alum Housed Wirewound Resistor, 75 Ohm, 10W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 75 ohms 75 ohms 75 ohms 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details