Ohmite Manufacturing Co. Chassis Mount Resistors 825F100E

Description
100 Ohms ±1% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
100 Ohms ±1% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 825F100E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
825F100E-ND
Chassis Mount Resistors 825F100E-ND
100 Ohms ±1% 25W Wirewound Chassis Mount Resistor

100 Ohms ±1% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistor, 100 Ohm, 25W, 1%; Resistance Ohmite - 64K9760 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 100 Ohm, 25W, 1%; Resistance Ohmite
64K9760
Wirewound Resistor, 100 Ohm, 25W, 1%; Resistance Ohmite 64K9760
WIREWOUND RESISTOR, 100 OHM, 25W, 1%; Resistance:100ohm; Product Range:825 Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:520V; Resistor Technology:Ceramic; Temperature Coefficient:± 20ppm/°C; Product Width:28mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 100 OHM, 25W, 1%; Resistance:100ohm; Product Range:825 Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:520V; Resistor Technology:Ceramic; Temperature Coefficient:± 20ppm/°C; Product Width:28mm RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg25 W;Tol 1%;Lug;Alum Housed - 70022317 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg25 W;Tol 1%;Lug;Alum Housed
70022317
Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg25 W;Tol 1%;Lug;Alum Housed 70022317
These molded-construction metal housed axial-lead performance resistors are available in higher power ratings than standard axial-lead resistors and are better suited to withstand shock, vibration and harsh environmental conditions. Metal-Mite resistors are aluminum housed to maintain high stability during operation and to permit secure mounting to chassis surfaces. The metal housing also provides heat-sinking capabilities, allowing the units to exceed the power ratings set by Mil specifications. Meets or exceeds MIL-R-18546 specifications. Solder coated axial lead terminals. Tolerance: ±1%. Power rating based on chassis mounting area and temperature stability. Proper heat sink for wattage is: 4" × 6" × 2" × .040" aluminum chassis for 5 and 10 watt units; 5" × 7" × 2" × .040" aluminum chassis for 25 watt units; 12" × 12" × .059" aluminum panel for 50 watt units.

These molded-construction metal housed axial-lead performance resistors are available in higher power ratings than standard axial-lead resistors and are better suited to withstand shock, vibration and harsh environmental conditions. Metal-Mite resistors are aluminum housed to maintain high stability during operation and to permit secure mounting to chassis surfaces. The metal housing also provides heat-sinking capabilities, allowing the units to exceed the power ratings set by Mil specifications. Meets or exceeds MIL-R-18546 specifications. Solder coated axial lead terminals. Tolerance: ±1%. Power rating based on chassis mounting area and temperature stability. Proper heat sink for wattage is: 4" × 6" × 2" × .040" aluminum chassis for 5 and 10 watt units; 5" × 7" × 2" × .040" aluminum chassis for 25 watt units; 12" × 12" × .059" aluminum panel for 50 watt units.

Supplier's Site
Chassis Mount Resistors - 825F100E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
825F100E
Chassis Mount Resistors 825F100E
RES CHAS MNT 100 OHM 1% 25W

RES CHAS MNT 100 OHM 1% 25W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 825F100E-ND 64K9760 70022317 825F100E
Product Name Chassis Mount Resistors Wirewound Resistor, 100 Ohm, 25W, 1%; Resistance Ohmite Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg25 W;Tol 1%;Lug;Alum Housed Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details