Ohmite Manufacturing Co. Through Hole Resistors 45JR50E

Description
5W 0.5 OHMS SILICONE 5%
Request a Quote Datasheet
Description
5W 0.5 OHMS SILICONE 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 45JR50E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
45JR50E-ND
Through Hole Resistors 45JR50E-ND
5W 0.5 OHMS SILICONE 5%

5W 0.5 OHMS SILICONE 5%

Buy Now Datasheet
Wirewound Resistor, 0.3 Ohm, 5W, 5%; Resistance Ohmite - 64K9163 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.3 Ohm, 5W, 5%; Resistance Ohmite
64K9163
Wirewound Resistor, 0.3 Ohm, 5W, 5%; Resistance Ohmite 64K9163
WIREWOUND RESISTOR, 0.3 OHM, 5W, 5%; Resistance:0.5ohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.3 OHM, 5W, 5%; Resistance:0.5ohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 45JR50E-ND 64K9163
Product Name Through Hole Resistors Wirewound Resistor, 0.3 Ohm, 5W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 0.5000 ohms 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1278370 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R685JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details