Ohmite Manufacturing Co. Chassis Mount Resistors 825F100

Description
100 Ohms ±1% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
100 Ohms ±1% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 825F100-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
825F100-ND
Chassis Mount Resistors 825F100-ND
100 Ohms ±1% 25W Wirewound Chassis Mount Resistor

100 Ohms ±1% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 825F100 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
825F100
Chassis Mount Resistors 825F100
RES CHAS MNT 100 OHM 1% 25W

RES CHAS MNT 100 OHM 1% 25W

Supplier's Site Datasheet
OHM Panel Mount - 825F100 - Galco Industrial Electronics
Madison Heights, MI, United States
OHM Panel Mount
825F100
OHM Panel Mount 825F100
Resistor, 100 Ohm, 25 Watt, Fixed,

Resistor, 100 Ohm, 25 Watt, Fixed,

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Galco Industrial Electronics
Product Category Resistors Resistors Resistors
Product Number 825F100-ND 825F100 825F100
Product Name Chassis Mount Resistors Chassis Mount Resistors OHM Panel Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623729-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details