Ohmite Manufacturing Co. Chassis Mount Resistors 810F2K5

Description
2.5 kOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.5 kOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 810F2K5-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
810F2K5-ND
Chassis Mount Resistors 810F2K5-ND
2.5 kOhms ±1% 10W Wirewound Chassis Mount Resistor

2.5 kOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 810F2K5 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
810F2K5
Chassis Mount Resistors 810F2K5
RES CHAS MNT 2.5K OHM 1% 10W

RES CHAS MNT 2.5K OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 810F2K5-ND 810F2K5
Product Name Chassis Mount Resistors Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers