Ohmite Manufacturing Co. Chassis Mount Resistors 805F75RE

Description
75 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
75 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 805F75RE-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
805F75RE-ND
Chassis Mount Resistors 805F75RE-ND
75 Ohms ±1% 5W Wirewound Chassis Mount Resistor

75 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistor, 75 Ohm, 5W, 1%; Resistance Ohmite - 64K9656 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 75 Ohm, 5W, 1%; Resistance Ohmite
64K9656
Wirewound Resistor, 75 Ohm, 5W, 1%; Resistance Ohmite 64K9656
WIREWOUND RESISTOR, 75 OHM, 5W, 1%; Resistance:75ohm; Product Range:805 Series; Power Rating:5W; Resistance Tolerance:± 1%; Voltage Rating:210V; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Product Length:15.9mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 75 OHM, 5W, 1%; Resistance:75ohm; Product Range:805 Series; Power Rating:5W; Resistance Tolerance:± 1%; Voltage Rating:210V; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Product Length:15.9mmRoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - 805F75RE - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
805F75RE
Chassis Mount Resistors 805F75RE
RES CHAS MNT 75 OHM 1% 5W

RES CHAS MNT 75 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 805F75RE-ND 64K9656 805F75RE
Product Name Chassis Mount Resistors Wirewound Resistor, 75 Ohm, 5W, 1%; Resistance Ohmite Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 75 ohms 75 ohms 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - C10R47JL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers