Ohmite Manufacturing Co. Through Hole Resistors 80F24R9

Description
10W 24.9 OHMS SILICONE 1%
Request a Quote Datasheet
Description
10W 24.9 OHMS SILICONE 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 80F24R9-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
80F24R9-ND
Through Hole Resistors 80F24R9-ND
10W 24.9 OHMS SILICONE 1%

10W 24.9 OHMS SILICONE 1%

Buy Now Datasheet
Res, 24R6, 10W, Axial, Wirewound; Resistance Ohmite - 03F5297 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24R6, 10W, Axial, Wirewound; Resistance Ohmite
03F5297
Res, 24R6, 10W, Axial, Wirewound; Resistance Ohmite 03F5297
RES, 24R6, 10W, AXIAL, WIREWOUND; Resistance:24.6ohm; Product Range:80 Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: No

RES, 24R6, 10W, AXIAL, WIREWOUND; Resistance:24.6ohm; Product Range:80 Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 80F24R9-ND 03F5297
Product Name Through Hole Resistors Res, 24R6, 10W, Axial, Wirewound; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 24.9 ohms 24.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details