100 Ohms ±1% 5W Wirewound Chassis Mount Resistor
WIREWOUND RESISTOR, 100 OHM, 5W, 1%; Resistance:100ohm; Product Range:805 Series; Power Rating:5W; Resistance Tolerance:± 1%; Voltage Rating:210V; Resistor Technology:Wirewound
RES CHAS MNT 100 OHM 1% 5W
RES CHAS MNT 100 OHM 1% 5W
These molded-construction metal housed axial-lead performance resistors are available in higher power ratings than standard axial-lead resistors and are better suited to withstand shock, vibration and harsh environmental conditions. Metal-Mite resistors are aluminum housed to maintain high stability during operation and to permit secure mounting to chassis surfaces. The metal housing also provides heat-sinking capabilities, allowing the units to exceed the power ratings set by Mil specifications. Meets or exceeds MIL-R-18546 specifications. Solder coated axial lead terminals. Tolerance: ±1%. Power rating based on chassis mounting area and temperature stability. Proper heat sink for wattage is: 4" × 6" × 2" × .040" aluminum chassis for 5 and 10 watt units; 5" × 7" × 2" × .040" aluminum chassis for 25 watt units; 12" × 12" × .059" aluminum panel for 50 watt units.
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 805F100E-ND | 64K9628 | 805F100E | 805F100E | 70023804 |
| Product Name | Chassis Mount Resistors | Wirewound Resistor, 100 Ohm, 5W, 1%; Resistance Ohmite | Chassis Mount Resistors | Chassis Mount Resistors | Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg5 W;Tol 1%;Lug;Alum Housed |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | General Use | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Axial, Box | Solder Lugs | Axial Leads | ||
| Resistance Range | 100 ohms | 100 ohms | 100 ohms | 100 ohms | 100 ohms |