Ohmite Manufacturing Co. Through Hole Resistors 80F100K

Description
100 kOhms ±1% 10W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
100 kOhms ±1% 10W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 80F100K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
80F100K-ND
Through Hole Resistors 80F100K-ND
100 kOhms ±1% 10W Through Hole Resistor Axial Wirewound

100 kOhms ±1% 10W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Resistor;Wirewound;Res 100 Kilohms;Pwr-Rtg 10 W;Tol 1%;Axial;Silicone-Ceramic - 70022121 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 100 Kilohms;Pwr-Rtg 10 W;Tol 1%;Axial;Silicone-Ceramic
70022121
Resistor;Wirewound;Res 100 Kilohms;Pwr-Rtg 10 W;Tol 1%;Axial;Silicone-Ceramic 70022121
Acrasil®â? 80 Series, Silicone-Ceramic Conformal Axial Leaded Wirewound Resistor High quality conformal silicone-ceramic coated resistors for applications requiring high precision, power and stability. These resistors have a low temperature coefficient and maintain a high degree of stability under demanding conditions. They feature all-welded construction and have the ability to maintain accurate resistance values due to being stabilized. Meet or exceed MIL-R-26 specifications. Ceramic core with solder coated axial leads. Parts are marked with both Mil designation and Ohmite stock part number. High Stability ±1% Tolerance Designed for Precision Power Applications In Accordance with Mil-R-26 Specification Resistors Marked with “Mil” Designation and Ohmite Stock Part Number All Welded Construction

Acrasil®Â? 80 Series, Silicone-Ceramic Conformal Axial Leaded Wirewound Resistor
High quality conformal silicone-ceramic coated resistors for applications requiring high precision, power and stability. These resistors have a low temperature coefficient and maintain a high degree of stability under demanding conditions. They feature all-welded construction and have the ability to maintain accurate resistance values due to being stabilized. Meet or exceed MIL-R-26 specifications. Ceramic core with solder coated axial leads. Parts are marked with both Mil designation and Ohmite stock part number.

  • High Stability ±1% Tolerance
  • Designed for Precision Power Applications
  • In Accordance with Mil-R-26 Specification
  • Resistors Marked with “Mil” Designation and Ohmite Stock Part Number
  • All Welded Construction
Supplier's Site
Res, 100K, 10W, Axial, Wirewound; Resistance Ohmite - 12B4455 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 10W, Axial, Wirewound; Resistance Ohmite
12B4455
Res, 100K, 10W, Axial, Wirewound; Resistance Ohmite 12B4455
RES, 100K, 10W, AXIAL, WIREWOUND; Resistance:100kohm; Product Range:80 Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: No

RES, 100K, 10W, AXIAL, WIREWOUND; Resistance:100kohm; Product Range:80 Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 80F100K-ND 70022121 12B4455
Product Name Through Hole Resistors Resistor;Wirewound;Res 100 Kilohms;Pwr-Rtg 10 W;Tol 1%;Axial;Silicone-Ceramic Res, 100K, 10W, Axial, Wirewound; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1249287 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details