Ohmite Manufacturing Co. Through Hole Resistors 45JR75E

Description
5W 0.75 OHMS SILICONE 5%
Request a Quote Datasheet
Description
5W 0.75 OHMS SILICONE 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 45JR75E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
45JR75E-ND
Through Hole Resistors 45JR75E-ND
5W 0.75 OHMS SILICONE 5%

5W 0.75 OHMS SILICONE 5%

Buy Now Datasheet
Resistor;Wirewound;Res 0.75 Ohms;Pwr-Rtg 5 W;Tol 5%;Axial;Silicone-Ceramic - 70022314 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 0.75 Ohms;Pwr-Rtg 5 W;Tol 5%;Axial;Silicone-Ceramic
70022314
Resistor;Wirewound;Res 0.75 Ohms;Pwr-Rtg 5 W;Tol 5%;Axial;Silicone-Ceramic 70022314
Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads. Features: Economical Applications Include Commercial, Industrial and Communications Equipment Stability Under High Temperature Conditions All-Welded Construction

Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads.
Features:

  • Economical
  • Applications Include Commercial, Industrial and Communications Equipment
  • Stability Under High Temperature Conditions
  • All-Welded Construction
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Resistors Resistors
Product Number 45JR75E-ND 70022314
Product Name Through Hole Resistors Resistor;Wirewound;Res 0.75 Ohms;Pwr-Rtg 5 W;Tol 5%;Axial;Silicone-Ceramic
Configuration Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.7500 ohms 0.7500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers