Ohmite Manufacturing Co. Chassis Mount Resistors 810F100E

Description
100 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
100 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 810F100E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
810F100E-ND
Chassis Mount Resistors 810F100E-ND
100 Ohms ±1% 10W Wirewound Chassis Mount Resistor

100 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg10 W;Tol 1%;Lug;Alum Housed - 70024089 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg10 W;Tol 1%;Lug;Alum Housed
70024089
Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg10 W;Tol 1%;Lug;Alum Housed 70024089
These molded-construction metal housed axial-lead performance resistors are available in higher power ratings than standard axial-lead resistors and are better suited to withstand shock, vibration and harsh environmental conditions. Metal-Mite resistors are aluminum housed to maintain high stability during operation and to permit secure mounting to chassis surfaces. The metal housing also provides heat-sinking capabilities, allowing the units to exceed the power ratings set by Mil specifications. Meets or exceeds MIL-R-18546 specifications. Solder coated axial lead terminals. Tolerance: ±1%. Power rating based on chassis mounting area and temperature stability. Proper heat sink for wattage is: 4" × 6" × 2" × .040" aluminum chassis for 5 and 10 watt units; 5" × 7" × 2" × .040" aluminum chassis for 25 watt units; 12" × 12" × .059" aluminum panel for 50 watt units.

These molded-construction metal housed axial-lead performance resistors are available in higher power ratings than standard axial-lead resistors and are better suited to withstand shock, vibration and harsh environmental conditions. Metal-Mite resistors are aluminum housed to maintain high stability during operation and to permit secure mounting to chassis surfaces. The metal housing also provides heat-sinking capabilities, allowing the units to exceed the power ratings set by Mil specifications. Meets or exceeds MIL-R-18546 specifications. Solder coated axial lead terminals. Tolerance: ±1%. Power rating based on chassis mounting area and temperature stability. Proper heat sink for wattage is: 4" × 6" × 2" × .040" aluminum chassis for 5 and 10 watt units; 5" × 7" × 2" × .040" aluminum chassis for 25 watt units; 12" × 12" × .059" aluminum panel for 50 watt units.

Supplier's Site
Chassis Mount Resistors - 810F100E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
810F100E
Chassis Mount Resistors 810F100E
RES CHAS MNT 100 OHM 1% 10W

RES CHAS MNT 100 OHM 1% 10W

Supplier's Site Datasheet
Wirewound Resistor, 100 Ohm, 10W, 1%; Resistance Ohmite - 64K9720 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 100 Ohm, 10W, 1%; Resistance Ohmite
64K9720
Wirewound Resistor, 100 Ohm, 10W, 1%; Resistance Ohmite 64K9720
WIREWOUND RESISTOR, 100 OHM, 10W, 1%; Resistance:100ohm; Product Range:810 Series; Power Rating:10W; Resistance Tolerance:± 1%; Voltage Rating:320V; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Qualification:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 100 OHM, 10W, 1%; Resistance:100ohm; Product Range:810 Series; Power Rating:10W; Resistance Tolerance:± 1%; Voltage Rating:320V; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 810F100E-ND 70024089 810F100E 64K9720
Product Name Chassis Mount Resistors Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg10 W;Tol 1%;Lug;Alum Housed Chassis Mount Resistors Wirewound Resistor, 100 Ohm, 10W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1826239 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details