Ohmite Manufacturing Co. Chassis Mount Resistors 810F20K

Description
20 kOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
20 kOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 810F20K-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
810F20K-ND
Chassis Mount Resistors 810F20K-ND
20 kOhms ±1% 10W Wirewound Chassis Mount Resistor

20 kOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 810F20K - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
810F20K
Chassis Mount Resistors 810F20K
RES CHAS MNT 20K OHM 1% 10W

RES CHAS MNT 20K OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 810F20K-ND 810F20K
Product Name Chassis Mount Resistors Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details