Power Resistor; Resistance:0.2ohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Wirewound
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 03F5220 |
| Product Name | Power Resistor; Resistance Ohmite |
| Configuration | Single Resistor |
| Category / Application | Power Applications |
| Technology / Construction | Wirewound |
| Mounting / Packaging | Axial Leaded |
| Resistance Range | 0.2000 ohms |