Ohmite Manufacturing Co. Chassis Mount Resistors 805F300E

Description
5W 300 OHMS METAL-MITE 1%
Request a Quote Datasheet
Description
5W 300 OHMS METAL-MITE 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 805F300E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
805F300E-ND
Chassis Mount Resistors 805F300E-ND
5W 300 OHMS METAL-MITE 1%

5W 300 OHMS METAL-MITE 1%

Buy Now Datasheet
Wirewound Resistor, 300 Ohm, 5W, 1%; Resistance Ohmite - 64K9645 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 300 Ohm, 5W, 1%; Resistance Ohmite
64K9645
Wirewound Resistor, 300 Ohm, 5W, 1%; Resistance Ohmite 64K9645
WIREWOUND RESISTOR, 300 OHM, 5W, 1%; Resistance:300ohm; Product Range:805 Series; Power Rating:5W; Resistance Tolerance:± 1%; Voltage Rating:210V; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Qualification:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 300 OHM, 5W, 1%; Resistance:300ohm; Product Range:805 Series; Power Rating:5W; Resistance Tolerance:± 1%; Voltage Rating:210V; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 300 Ohms;Pwr-Rtg5 W;Tol 1%;Lug;Alum Housed - 70023411 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 300 Ohms;Pwr-Rtg5 W;Tol 1%;Lug;Alum Housed
70023411
Resistor;Wirewound;Res 300 Ohms;Pwr-Rtg5 W;Tol 1%;Lug;Alum Housed 70023411
These molded-construction metal housed axial-lead performance resistors are available in higher power ratings than standard axial-lead resistors and are better suited to withstand shock, vibration and harsh environmental conditions. Metal-Mite resistors are aluminum housed to maintain high stability during operation and to permit secure mounting to chassis surfaces. The metal housing also provides heat-sinking capabilities, allowing the units to exceed the power ratings set by Mil specifications. Meets or exceeds MIL-R-18546 specifications. Solder coated axial lead terminals. Tolerance: ±1%. Power rating based on chassis mounting area and temperature stability. Proper heat sink for wattage is: 4" × 6" × 2" × .040" aluminum chassis for 5 and 10 watt units; 5" × 7" × 2" × .040" aluminum chassis for 25 watt units; 12" × 12" × .059" aluminum panel for 50 watt units.

These molded-construction metal housed axial-lead performance resistors are available in higher power ratings than standard axial-lead resistors and are better suited to withstand shock, vibration and harsh environmental conditions. Metal-Mite resistors are aluminum housed to maintain high stability during operation and to permit secure mounting to chassis surfaces. The metal housing also provides heat-sinking capabilities, allowing the units to exceed the power ratings set by Mil specifications. Meets or exceeds MIL-R-18546 specifications. Solder coated axial lead terminals. Tolerance: ±1%. Power rating based on chassis mounting area and temperature stability. Proper heat sink for wattage is: 4" × 6" × 2" × .040" aluminum chassis for 5 and 10 watt units; 5" × 7" × 2" × .040" aluminum chassis for 25 watt units; 12" × 12" × .059" aluminum panel for 50 watt units.

Supplier's Site
Chassis Mount Resistors - 805F300E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
805F300E
Chassis Mount Resistors 805F300E
RES CHAS MNT 300 OHM 1% 5W

RES CHAS MNT 300 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 805F300E-ND 64K9645 70023411 805F300E
Product Name Chassis Mount Resistors Wirewound Resistor, 300 Ohm, 5W, 1%; Resistance Ohmite Resistor;Wirewound;Res 300 Ohms;Pwr-Rtg5 W;Tol 1%;Lug;Alum Housed Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 300 ohms 300 ohms 300 ohms 300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1622960-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4750 ohms
View Details
2 suppliers
Through Hole Resistors - 2123598 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details