Ohmite Manufacturing Co. Chassis Mount Resistors 810F50KE

Description
10W 50K OHMS METAL-MITE 1%
Request a Quote Datasheet
Description
10W 50K OHMS METAL-MITE 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 810F50KE-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
810F50KE-ND
Chassis Mount Resistors 810F50KE-ND
10W 50K OHMS METAL-MITE 1%

10W 50K OHMS METAL-MITE 1%

Buy Now Datasheet
Res, 50K, 10W, Solder, Wirewound; Resistance Ohmite - 64K9745 - Newark, An Avnet Company
Chicago, IL, United States
Res, 50K, 10W, Solder, Wirewound; Resistance Ohmite
64K9745
Res, 50K, 10W, Solder, Wirewound; Resistance Ohmite 64K9745
RES, 50K, 10W, SOLDER, WIREWOUND; Resistance:50kohm; Product Range:Metal-Mite 89 Series; Power Rating:10W; Resistance Tolerance:± 1%; Voltage Rating:320V; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C RoHS Compliant: Yes

RES, 50K, 10W, SOLDER, WIREWOUND; Resistance:50kohm; Product Range:Metal-Mite 89 Series; Power Rating:10W; Resistance Tolerance:± 1%; Voltage Rating:320V; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - 810F50KE - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
810F50KE
Chassis Mount Resistors 810F50KE
RES CHAS MNT 50K OHM 1% 10W

RES CHAS MNT 50K OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 810F50KE-ND 64K9745 810F50KE
Product Name Chassis Mount Resistors Res, 50K, 10W, Solder, Wirewound; Resistance Ohmite Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers