Ohmite Manufacturing Co. Chassis Mount Resistors 825F10K

Description
RES CHAS MNT 10K OHM 1% 25W
Datasheet
Description
RES CHAS MNT 10K OHM 1% 25W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 825F10K - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
825F10K
Chassis Mount Resistors 825F10K
RES CHAS MNT 10K OHM 1% 25W

RES CHAS MNT 10K OHM 1% 25W

Supplier's Site Datasheet
Wirewound Power Resistor; Resistance Ohmite - 91F5390 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Power Resistor; Resistance Ohmite
91F5390
Wirewound Power Resistor; Resistance Ohmite 91F5390
WIREWOUND POWER RESISTOR; Resistance:10kohm; Product Range:825 Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:520V; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:High Power RoHS Compliant: No

WIREWOUND POWER RESISTOR; Resistance:10kohm; Product Range:825 Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:520V; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:High Power RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 825F10K 91F5390
Product Name Chassis Mount Resistors Wirewound Power Resistor; Resistance Ohmite
Technology / Construction Wirewound Wirewound
Mounting / Packaging Solder Lugs
Tolerance 1 +/- % 1 +/- %
Power Rating 25 watts 25 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 457407 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Ceramic Composition; Wirewound, Ceramic
Resistance Range 50 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details