Ohmite Manufacturing Co. Plate, Dial, 2.75In Diameter; No. Of Turns Ohmite 5002-12E

Description
PLATE, DIAL, 2.75IN DIAMETER; No. of Turns:-; Shaft Diameter:-; Dial Composition:-; Product Range:-; For Use With:5109, 5116, 5150; Label Colour:Black; Label Material:Aluminium; Label Type:Dial; Size:2-3/4" RoHS Compliant: Yes
Datasheet
Description
PLATE, DIAL, 2.75IN DIAMETER; No. of Turns:-; Shaft Diameter:-; Dial Composition:-; Product Range:-; For Use With:5109, 5116, 5150; Label Colour:Black; Label Material:Aluminium; Label Type:Dial; Size:2-3/4" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plate, Dial, 2.75In Diameter; No. Of Turns Ohmite - 64K9249 - Newark, An Avnet Company
Chicago, IL, United States
Plate, Dial, 2.75In Diameter; No. Of Turns Ohmite
64K9249
Plate, Dial, 2.75In Diameter; No. Of Turns Ohmite 64K9249
PLATE, DIAL, 2.75IN DIAMETER; No. of Turns:-; Shaft Diameter:-; Dial Composition:-; Product Range:-; For Use With:5109, 5116, 5150; Label Colour:Black; Label Material:Aluminium; Label Type:Dial; Size:2-3/4" RoHS Compliant: Yes

PLATE, DIAL, 2.75IN DIAMETER; No. of Turns:-; Shaft Diameter:-; Dial Composition:-; Product Range:-; For Use With:5109, 5116, 5150; Label Colour:Black; Label Material:Aluminium; Label Type:Dial; Size:2-3/4" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 64K9249
Product Name Plate, Dial, 2.75In Diameter; No. Of Turns Ohmite
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details