Ohmite Manufacturing Co. Chassis Mount Resistors 825F10KE

Description
10 kOhms ±1% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
10 kOhms ±1% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 825F10KE-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
825F10KE-ND
Chassis Mount Resistors 825F10KE-ND
10 kOhms ±1% 25W Wirewound Chassis Mount Resistor

10 kOhms ±1% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistor, 10Kohm, 25W, 1%; Resistance Ohmite - 64K9758 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10Kohm, 25W, 1%; Resistance Ohmite
64K9758
Wirewound Resistor, 10Kohm, 25W, 1%; Resistance Ohmite 64K9758
WIREWOUND RESISTOR, 10KOHM, 25W, 1%; Resistance:10kohm; Product Range:825 Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:520V; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Product Width:28mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 10KOHM, 25W, 1%; Resistance:10kohm; Product Range:825 Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:520V; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Product Width:28mmRoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - 825F10KE - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
825F10KE
Chassis Mount Resistors 825F10KE
RES CHAS MNT 10K OHM 1% 25W

RES CHAS MNT 10K OHM 1% 25W

Supplier's Site Datasheet
Resistor;Wirewound;Res 10 Kilohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed - 70023427 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 10 Kilohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed
70023427
Resistor;Wirewound;Res 10 Kilohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed 70023427
These molded-construction metal housed axial-lead performance resistors are available in higher power ratings than standard axial-lead resistors and are better suited to withstand shock, vibration and harsh environmental conditions. Metal-Mite resistors are aluminum housed to maintain high stability during operation and to permit secure mounting to chassis surfaces. The metal housing also provides heat-sinking capabilities, allowing the units to exceed the power ratings set by Mil specifications. Meets or exceeds MIL-R-18546 specifications. Solder coated axial lead terminals. Tolerance: ±1%. Power rating based on chassis mounting area and temperature stability. Proper heat sink for wattage is: 4" × 6" × 2" × .040" aluminum chassis for 5 and 10 watt units; 5" × 7" × 2" × .040" aluminum chassis for 25 watt units; 12" × 12" × .059" aluminum panel for 50 watt units.

These molded-construction metal housed axial-lead performance resistors are available in higher power ratings than standard axial-lead resistors and are better suited to withstand shock, vibration and harsh environmental conditions. Metal-Mite resistors are aluminum housed to maintain high stability during operation and to permit secure mounting to chassis surfaces. The metal housing also provides heat-sinking capabilities, allowing the units to exceed the power ratings set by Mil specifications. Meets or exceeds MIL-R-18546 specifications. Solder coated axial lead terminals. Tolerance: ±1%. Power rating based on chassis mounting area and temperature stability. Proper heat sink for wattage is: 4" × 6" × 2" × .040" aluminum chassis for 5 and 10 watt units; 5" × 7" × 2" × .040" aluminum chassis for 25 watt units; 12" × 12" × .059" aluminum panel for 50 watt units.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number 825F10KE-ND 64K9758 825F10KE 70023427
Product Name Chassis Mount Resistors Wirewound Resistor, 10Kohm, 25W, 1%; Resistance Ohmite Chassis Mount Resistors Resistor;Wirewound;Res 10 Kilohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 3-1625984-0 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details