Ohmite Manufacturing Co. Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
| Product Name | Notes |
|---|---|
| Four Terminal High Precision Current Sense Current sense resistors enable the measurement of current flow in a circuit by monitoring a voltage drop across a precisely calibrated resistance. The LVK... | |
| High Voltage 4-Resistor SMD DIP Package Ohmite’s MC4 Series offers 4 high voltage SMD resistors in a single DIP package, supplied on tape and reel for automated placement. Each resistor... | |
| High Voltage/High Resistance Precision Thick Film Surface Mount Ohmite’s MacroChip resistors bring precision high voltage capabilities to surface mount applications. Designed with thick film on alumina substrate technology, the resistors... | |
| High Voltage/High Resistance SMT-MOX Divider Ohmite’s MC1RD resistors bring precision high voltage capabilities to surface mount applications. Designed with thick film on alumina substrate technology, the resistors can be provided... | |
| Low Value Chip Ohmite’s LVC Series low value chip resistors are ideal for today’s current sense applications requiring low profile, low cost solutions. Available in 0.5, 0.75, and 1 watt... | |
| Metal Element Current Sense The MCS series current sense resistors are constructed with a Cu Terminal Electrode and Pb Free terminations (60% Sn, 40% Ni). This electrode sits atop a... | |
| Precision Thick Film Axial Terminal High Voltage/High Resistance Maxi-Mox resistors are versatile with wide resistance ranges and tolerances. Non-inductive options exist with voltage handing up to 50Kv. Suitable for industrial... | |
| Precision Thick Film Axial Terminal High Voltage/High Resistance The Mini-Mox resistor is very versatile, covering a wide resistance range as well as a wide range of operating voltages. Provided with... | |
| Wirewound Heatsinksble Radial Terminal Features: • Flameproof and inorganic • Higher power rating due to heat sink capacity • All welded construction • Nonhygroscopic • High surge construction Options: • | |
| Ohmite offers the Mini Macro Chip (MMC) series in Thick Film construction for High Voltage applications. The MMC series is available in multiple sizes ranging from 0603 up to 2512... | |
| The LVM series of SMD resistors are designed for current sense circuits in power elecrtronics.The LVM series is designed for automatic insertion and carry a high overload rating. Metal foil... | |
| The Mini-Mox resistor is very versatile, covering a wide resistance range as well as a wide range of operating voltages. These metal oxide element resistors carry great power and voltage... | |
| The Ohmite LVT series is s metal alloy strip resistor providing good TCR ratings. Low value stability is important when using a current sense resistor. The LVT offers TCR ratings... | |
| The Ohmite Metal Devil provides a solution for customers looking for an industrial grade Metal Film resistor. The Metal Devil series is small in size and has low in noise... | |
| Using specialized material compositions, the LVR Series current sense chips achieve great stability that exceeds the competition. This advantage is produced in industry standard 0201 and 0402 chip sizes.The LVR... |
| << Prev | Next >> |